Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LM13700N
LM13700N
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP TRANSCOND 2 CIRC 16DIP
Manufacturer:
Texas Instruments
Datasheet:
LM13700N Datasheet
History Price: Obsolete
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM13700N vs LM158QT
Part No
LM13700N
LM158QT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
STMicroelectronics
Series
-
Automotive, AEC-Q100
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Transconductance
General Purpose
Number of Circuits
2
2
Output Type
Push-Pull
Differential
Slew Rate
50V/μs
0.6V/μs
Gain Bandwidth Product
2 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
400 nA
20 nA
Voltage - Input Offset
300 μV
5 mV
Current - Supply
2.6mA (x2 Channels)
700μA (x2 Channels)
Current - Output / Channel
500 μA
40 mA
Voltage - Supply Span (Min)
10 V
3 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-UFDFN Exposed Pad
Supplier Device Package
16-PDIP
8-DFN (2x2)