LM139AD
LM139AD
Active
Description:  IC COMPARATOR 4 DIFF 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM139AD Datasheet
History Price: $5.00000
In Stock: 48800
LM139AD vs LM139ADR
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Differential
Differential
Number of Elements
4
4
Output Type
CMOS, MOS, Open-Collector, TTL
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
2mV @ 30V
2mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
0.1μA @ 5V
Current - Output (Typ)
20mA
20mA
Current - Quiescent (Max)
2mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC