Packaging
Tape & Reel (TR)
Bulk
Output Type
CMOS, MOS, Open-Collector, TTL
-
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
-
Voltage - Input Offset (Max)
2mV @ 30V
-
Current - Input Bias (Max)
0.1μA @ 5V
-
Current - Output (Typ)
20mA
-
Current - Quiescent (Max)
2mA
-
Propagation Delay (Max)
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-