LM139AJB
LM139AJB
Active
Description:  IC COMPARATOR 4 DIFF 14CDIP
Manufacturer:  National Semiconductor
Datasheet:   LM139AJB Datasheet
History Price: Active
In Stock: 29200
LM139AJB vs LM119J
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Differential
General Purpose
Number of Elements
4
2
Output Type
Open-Collector, CMOS, MOS, TTL
DTL, Open-Collector, RTL, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
5V ~ 36V, ?.5V ~ 18V
Voltage - Input Offset (Max)
2mV @ 30V
4mV @ ?5V
Current - Input Bias (Max)
0.1μA @ 5V
0.5μA @ ±15V
Current - Output (Typ)
20mA
25mA
Current - Quiescent (Max)
2mA
11.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CDIP