LM139AJB
LM139AJB
Active
Description:  IC COMPARATOR 4 DIFF 14CDIP
Manufacturer:  National Semiconductor
Datasheet:   LM139AJB Datasheet
History Price: Active
In Stock: 29200
LM139AJB vs LM139ADG4
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Type
Differential
Differential
Number of Elements
4
4
Output Type
Open-Collector, CMOS, MOS, TTL
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
2mV @ 30V
2mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
0.1μA @ 5V
Current - Output (Typ)
20mA
20mA
Current - Quiescent (Max)
2mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CDIP
14-SOIC