LM139D
LM139D
Active
Description:  IC COMPARATOR 4 DIFF 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM139D Datasheet
History Price: $2.93000
In Stock: 40000
LM139D vs LM139J
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Differential
Differential
Number of Elements
4
4
Output Type
CMOS, MOS, Open-Collector, TTL
Open-Collector, Open-Drain
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
5mV @ 30V
5mV @ 1.4V
Current - Input Bias (Max)
0.1μA @ 5V
0.1μA @ 1.4V
Current - Output (Typ)
20mA
20mA
Current - Quiescent (Max)
2mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-CDIP