LM139DR
LM139DR
Active
Description:  IC COMPARATOR 4 DIFF 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM139DR Datasheet
History Price: $2.72000
In Stock: 22800
LM139DR vs LM193N
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Differential
General Purpose
Number of Elements
4
2
Output Type
CMOS, MOS, Open-Collector, TTL
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
5mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
20mA
18mA @ 5V
Current - Quiescent (Max)
2mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
8-DIP