LM139DT
LM139DT
Active
Description:  IC COMPARATOR 4 GEN PUR 14SO
Manufacturer:  STMicroelectronics
Datasheet:   LM139DT Datasheet
History Price: $1.86000
In Stock: 5600
LM139DT vs LM193QT
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 32V, ?V ~ 16V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
-
Current - Input Bias (Max)
0.25μA @ 5V
-
Current - Output (Typ)
16mA @ 5V
-
Current - Quiescent (Max)
2mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-UFDFN Exposed Pad
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SO
8-UFSON (2x2)