Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Texas Instruments LM139J/PB
LM139J/PB
Active
Linear - Comparators
Description:
IC COMPARATOR 4 GEN PUR 14CDIP
Manufacturer:
Texas Instruments
Datasheet:
LM139J/PB Datasheet
History Price: $16.74000
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM139J/PB vs LM119J
Part No
LM139J/PB
LM119J
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
DTL, Open-Collector, RTL, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
5V ~ 36V, ?.5V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
4mV @ ?5V
Current - Input Bias (Max)
0.1μA @ 5V
0.5μA @ ±15V
Current - Output (Typ)
16mA @ 5V
25mA
Current - Quiescent (Max)
2.5mA
11.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CDIP