LM139J
LM139J
Active
Description:  IC COMPARATOR 4 DIFF 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM139J Datasheet
History Price: Active
In Stock: 21200
LM139J vs LM193AH
Part No
Series
-
-
Packaging
Tube
Box
Status
Active
Active
Type
Differential
General Purpose
Number of Elements
4
2
Output Type
Open-Collector, Open-Drain
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 1.4V
2mV @ 30V
Current - Input Bias (Max)
0.1μA @ 1.4V
0.1μA @ 5V
Current - Output (Typ)
20mA
16mA @ 5V
Current - Quiescent (Max)
2mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
700ns
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
TO-99-8 Metal Can
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
TO-99-8