Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Texas Instruments LM139J
LM139J
Active
Linear - Comparators
Description:
IC COMPARATOR 4 DIFF 14CDIP
Manufacturer:
Texas Instruments
Datasheet:
LM139J Datasheet
History Price: Active
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM139J vs LM193QT
Part No
LM139J
LM193QT
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Texas Instruments
STMicroelectronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Differential
General Purpose
Number of Elements
4
2
Output Type
Open-Collector, Open-Drain
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 1.4V
-
Current - Input Bias (Max)
0.1μA @ 1.4V
-
Current - Output (Typ)
20mA
-
Current - Quiescent (Max)
2mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
14-CDIP (0.300", 7.62mm)
8-UFDFN Exposed Pad
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CDIP
8-UFSON (2x2)