Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rochester Electronics LM143H/883
LM143H/883
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:
Rochester Electronics
Datasheet:
LM143H/883 Datasheet
History Price: $85.31000
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM143H/883 vs LM158FKB
Part No
LM143H/883
LM158FKB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Texas Instruments
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
2.5V/μs
0.3V/μs
Gain Bandwidth Product
20 kHz
700 kHz
-3db Bandwidth
-
-
Current - Input Bias
8 nA
20 nA
Voltage - Input Offset
2 mV
3 mV
Current - Supply
2mA
500μA (x2 Channels)
Current - Output / Channel
20 mA
40 mA
Voltage - Supply Span (Min)
8 V
3 V
Voltage - Supply Span (Max)
80 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
20-CLCC
Supplier Device Package
TO-99-8
20-LCCC (8.89x8.89)