LM1458CN
LM1458CN
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  onsemi
Datasheet:   LM1458CN Datasheet
History Price: Obsolete
In Stock: 45200
LM1458CN vs LM1458MX
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.5V/μs
0.5V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
80 nA
200 nA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
2.3mA (x2 Channels)
3mA (x2 Channels)
Current - Output / Channel
20 mA
20 mA
Voltage - Supply Span (Min)
36 V
36 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOIC