LM1458M
LM1458M
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  National Semiconductor
Datasheet:   LM1458M Datasheet
History Price: $0.86000
In Stock: 28000
LM1458M vs LM146J/B
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
-
Output Type
-
-
Slew Rate
0.5V/μs
-
Gain Bandwidth Product
1 MHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
200 nA
-
Voltage - Input Offset
1 mV
-
Current - Supply
3mA (x2 Channels)
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
36 V
-
Voltage - Supply Span (Max)
36 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-CDIP