LM1458M
LM1458M
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  National Semiconductor
Datasheet:   LM1458M Datasheet
History Price: $0.86000
In Stock: 28000
LM1458M vs LM158QT
Part No
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
Differential
Slew Rate
0.5V/μs
0.6V/μs
Gain Bandwidth Product
1 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
200 nA
20 nA
Voltage - Input Offset
1 mV
5 mV
Current - Supply
3mA (x2 Channels)
700μA (x2 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
36 V
3 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-UFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-DFN (2x2)