Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation LM1458N
LM1458N
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:
Harris Corporation
Datasheet:
LM1458N Datasheet
History Price: $0.38000
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM1458N vs LM146J/B
Part No
LM1458N
LM146J/B
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
-
Output Type
-
-
Slew Rate
0.5V/μs
-
Gain Bandwidth Product
1 MHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
200 nA
-
Voltage - Input Offset
1 mV
-
Current - Supply
3mA (x2 Channels)
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
36 V
-
Voltage - Supply Span (Max)
36 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
16-CDIP