LM146J/B
LM146J/B
Active
Description:  IC OPAMP GP 16CDIP
Manufacturer:  Rochester Electronics
Datasheet:   LM146J/B Datasheet
History Price: $82.43000
In Stock: 7600
LM146J/B vs LM13700N
Part No
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
-
2
Output Type
-
Push-Pull
Slew Rate
-
50V/μs
Gain Bandwidth Product
1.2 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
400 nA
Voltage - Input Offset
-
300 μV
Current - Supply
-
2.6mA (x2 Channels)
Current - Output / Channel
-
500 μA
Voltage - Supply Span (Min)
-
10 V
Voltage - Supply Span (Max)
-
36 V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP