LM146J/B
LM146J/B
Active
Description:  IC OPAMP GP 16CDIP
Manufacturer:  Rochester Electronics
Datasheet:   LM146J/B Datasheet
History Price: $82.43000
In Stock: 7600
LM146J/B vs LM158DT
Part No
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
-
2
Output Type
-
Differential
Slew Rate
-
0.6V/μs
Gain Bandwidth Product
1.2 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
20 nA
Voltage - Input Offset
-
5 mV
Current - Supply
-
700μA (x2 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
-
3 V
Voltage - Supply Span (Max)
-
30 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
8-SOIC