LM1536H/883
LM1536H/883
Active
Description:  IC OPAMP GP TO99-8
Manufacturer:  Rochester Electronics
Datasheet:   LM1536H/883 Datasheet
History Price: $95.85000
In Stock: 21600
LM1536H/883 vs LM148J
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
-
4
Output Type
-
-
Slew Rate
1.4V/μs
0.5V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
35 nA
30 nA
Voltage - Input Offset
7 mV
1 mV
Current - Supply
-
2.4mA (x4 Channels)
Current - Output / Channel
12 mA
25 mA
Voltage - Supply Span (Min)
56 V
10 V
Voltage - Supply Span (Max)
56 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
14-CDIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
14-CDIP