LM1558H
LM1558H
Active
Description:  IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:  Texas Instruments
Datasheet:   LM1558H Datasheet
History Price: $15.76000
In Stock: 4400
LM1558H vs LM158FKB
Part No
Series
-
Automotive, AEC-Q100
Packaging
Box
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.5V/μs
0.3V/μs
Gain Bandwidth Product
1 MHz
700 kHz
-3db Bandwidth
-
-
Current - Input Bias
200 nA
20 nA
Voltage - Input Offset
1 mV
3 mV
Current - Supply
3mA (x2 Channels)
500μA (x2 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
44 V
3 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
20-CLCC
Supplier Device Package
TO-99-8
20-LCCC (8.89x8.89)