LM158AJ
LM158AJ
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM158AJ Datasheet
History Price: $8.18000
In Stock: 400
LM158AJ vs LM143H/883
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
0.3V/μs
2.5V/μs
Gain Bandwidth Product
700 kHz
20 kHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
8 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
500μA (x2 Channels)
2mA
Current - Output / Channel
40 mA
20 mA
Voltage - Supply Span (Min)
3 V
8 V
Voltage - Supply Span (Max)
30 V
80 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-CDIP
TO-99-8