Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LM158H
LM158H
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:
Texas Instruments
Datasheet:
LM158H Datasheet
History Price: $17.92000
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM158H vs LM148J
Part No
LM158H
LM148J
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
-
0.5V/μs
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
40 nA
30 nA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
1mA
2.4mA (x4 Channels)
Current - Output / Channel
40 mA
25 mA
Voltage - Supply Span (Min)
3 V
10 V
Voltage - Supply Span (Max)
32 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
14-CDIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
14-CDIP