☰
LM158JGB
LM158JGB
Active
Description:  MILITARY-GRADE, DUAL, 30-V, 700-
Manufacturer:  Texas Instruments
Datasheet:   LM158JGB Datasheet
History Price: Active
In Stock: 18960
LM158JGB vs LM10CH
Part No
Series
Automotive, AEC-Q100
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Push-Pull, No
-
Slew Rate
0.3V/μs
-
Gain Bandwidth Product
700 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
20 nA
12 nA
Voltage - Input Offset
3 mV
500 μV
Current - Supply
500μA (x2 Channels)
300μA
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
3 V
1.1 V
Voltage - Supply Span (Max)
30 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-CDIP
TO-99-8