☰
LM158JGB
LM158JGB
Active
Description:  MILITARY-GRADE, DUAL, 30-V, 700-
Manufacturer:  Texas Instruments
Datasheet:   LM158JGB Datasheet
History Price: Active
In Stock: 18960
LM158JGB vs LM124FK
Part No
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
Push-Pull, No
Differential
Slew Rate
0.3V/μs
0.5V/μs
Gain Bandwidth Product
700 kHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
20 nA
Voltage - Input Offset
3 mV
3 mV
Current - Supply
500μA (x2 Channels)
1.4mA (x4 Channels)
Current - Output / Channel
40 mA
30 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
8-CDIP
20-LCCC (8.89x8.89)