LM158WDT
LM158WDT
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LM158WDT Datasheet
History Price: $0.59145
In Stock: 26800
LM158WDT vs LM158J
Part No
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.6V/μs
-
Gain Bandwidth Product
1.1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
40 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
700μA
1mA
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
30 V
32 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-CDIP