Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ STMicroelectronics LM193AQT
LM193AQT
Obsolete
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8UFSON
Manufacturer:
STMicroelectronics
Datasheet:
LM193AQT Datasheet
History Price: Obsolete
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM193AQT vs LM193N
Part No
LM193AQT
LM193N
Category
Linear - Comparators
Linear - Comparators
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
-
5mV @ 30V
Current - Input Bias (Max)
-
0.25μA @ 5V
Current - Output (Typ)
-
18mA @ 5V
Current - Quiescent (Max)
2.5mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
8-UFDFN Exposed Pad
8-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-UFSON (2x2)
8-DIP