Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ STMicroelectronics LM193N
LM193N
Obsolete
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8DIP
Manufacturer:
STMicroelectronics
Datasheet:
LM193N Datasheet
History Price: Obsolete
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM193N vs LM111LB
Part No
LM193N
LM111LB
Category
Linear - Comparators
Linear - Comparators
Manufacturer
STMicroelectronics
Texas Instruments
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
General Purpose
-
Number of Elements
2
-
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
-
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
-
Voltage - Input Offset (Max)
5mV @ 30V
-
Current - Input Bias (Max)
0.25μA @ 5V
-
Current - Output (Typ)
18mA @ 5V
-
Current - Quiescent (Max)
2.5mA
-
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Mounting Type
Through Hole
-
Supplier Device Package
8-DIP
-