LM193QT
LM193QT
Active
Description:  IC COMPARATOR 2 GEN PUR 8UFSON
Manufacturer:  STMicroelectronics
Datasheet:   LM193QT Datasheet
History Price: $2.49000
In Stock: 44400
LM193QT vs LM139DRG4
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Type
General Purpose
Differential
Number of Elements
2
4
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
-
5mV @ 30V
Current - Input Bias (Max)
-
0.1μA @ 5V
Current - Output (Typ)
-
20mA
Current - Quiescent (Max)
2.5mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
8-UFDFN Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-UFSON (2x2)
14-SOIC