LM201ANG
LM201ANG
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  onsemi
Datasheet:   LM201ANG Datasheet
History Price: Obsolete
In Stock: 7200
LM201ANG vs LM2904VDMR2G
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
0.5V/μs
-
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 nA
45 nA
Voltage - Input Offset
700 μV
7 mV
Current - Supply
1.8mA
1.5mA (x2 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
10 V
3 V
Voltage - Supply Span (Max)
44 V
32 V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-PDIP
8-MSOP