Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
General Purpose
Differential
Output Type
Open-Collector
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
3V ~ 32V, ?.5V ~ 16V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
4.5mV @ 1.4V
5mV @ 30V
Current - Input Bias (Max)
0.05μA @ 1.4V
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
20mA
Current - Quiescent (Max)
2mA
2.5mA
Propagation Delay (Max)
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOP
8-SOIC