☰
LM2901FV-E2
LM2901FV-E2
Active
Description:  IC COMPARATOR 4 GEN PUR 14SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   LM2901FV-E2 Datasheet
History Price: $1.21000
In Stock: 3680
LM2901FV-E2 vs LM293MDREP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
Differential
Number of Elements
4
2
Output Type
Open-Collector
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
3V ~ 32V, ?.5V ~ 16V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
4.5mV @ 5V
5mV @ 30V
Current - Input Bias (Max)
0.05μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
20mA
Current - Quiescent (Max)
2mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-LSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SSOP-B
8-SOIC