Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor LM2902FV-E2
LM2902FV-E2
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
GROUND SENSE OPERATIONAL AMPLIFI
Manufacturer:
Rohm Semiconductor
Datasheet:
LM2902FV-E2 Datasheet
History Price: $1.26000
In Stock: 44320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM2902FV-E2 vs LM2902F-E2
Part No
LM2902FV-E2
LM2902F-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
-
-
Slew Rate
0.3V/μs
0.3V/μs
Gain Bandwidth Product
800 kHz
800 kHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
20 nA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
1mA
1mA
Current - Output / Channel
30 mA
30 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
32 V
32 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
14-SSOP-B
14-SOP