LM2904S-13
LM2904S-13
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SO
Manufacturer:  Diodes Inc
Datasheet:   LM2904S-13 Datasheet
History Price: $0.39000
In Stock: 18400
LM2904S-13 vs LM2904ST
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
Single-Ended
Slew Rate
0.3V/μs
0.6V/μs
Gain Bandwidth Product
700 kHz
700 kHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
20 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
700μA (x2 Channels)
700μA
Current - Output / Channel
40 mA
30 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SO
8-MiniSO