Packaging
Bulk or Tube
Tape & Reel (TR)
Type
Differential
General Purpose
Output Type
Push-Pull, TTL
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
?.5V ~ 12V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ ?2V
5mV @ 30V
Current - Input Bias (Max)
40μA @ ±12V
0.25μA @ 5V
Current - Output (Typ)
-
16mA @ 5V
Current - Quiescent (Max)
10mA
2.5mA
Propagation Delay (Max)
-
700ns
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFBGA, DSBGA
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-DSBGA