LM3080N
LM3080N
Obsolete
Description:  IC OP TRANSCONDUCTIVE AMP 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LM3080N Datasheet
History Price: $4.21000
In Stock: 5600
LM3080N vs LM358NG
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Obsolete
Obsolete
Amplifier Type
Transconductance
General Purpose
Number of Circuits
1
2
Output Type
Push-Pull
-
Slew Rate
50V/μs
-
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
400 nA
45 nA
Voltage - Input Offset
400 μV
2 mV
Current - Supply
1.1mA
800μA (x2 Channels)
Current - Output / Channel
650 μA
40 mA
Voltage - Supply Span (Min)
4 V
3 V
Voltage - Supply Span (Max)
36 V
32 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-MDIP
8-PDIP