LM311DR2
LM311DR2
Obsolete
Description:  IC COMPARATOR SGL HI VOLT 8SOIC
Manufacturer:  onsemi
Datasheet:   LM311DR2 Datasheet
History Price: $0.18000
In Stock: 17600
LM311DR2 vs LM393PSR
Part No
Manufacturer
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Active
Type
-
Differential
Number of Elements
-
2
Output Type
-
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
-
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
-
5mV @ 30V
Current - Input Bias (Max)
-
0.25μA @ 5V
Current - Output (Typ)
-
20mA
Current - Quiescent (Max)
-
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
8-SOIC (0.209", 5.30mm Width)
Mounting Type
-
Surface Mount
Supplier Device Package
-
8-SO