LM317AEMP
LM317AEMP
Not For New Designs
Description:  IC REG LIN POS ADJ 1.5A SOT223-4
Manufacturer:  Texas Instruments
Datasheet:   LM317AEMP Datasheet
History Price: $1.88000
In Stock: 45600
LM317AEMP vs LM350TG
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
35V
Voltage - Output (Min/Fixed)
1.25V
1.2V
Voltage - Output (Max)
37V
33V
Voltage Dropout (Max)
-
-
Current - Output
1.5A
3A
Current - Quiescent (Iq)
10 mA
10 mA
Current - Supply (Max)
-
-
PSRR
80dB ~ 65dB (120Hz)
65dB ~ 80dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-261-4, TO-261AA
TO-220-3
Supplier Device Package
SOT-223-4
TO-220-3