LM317LD
LM317LD
Obsolete
Description:  IC REG LIN POS ADJ 100MA 8SOIC
Manufacturer:  onsemi
Datasheet:   LM317LD Datasheet
History Price: Obsolete
In Stock: 26400
LM317LD vs LM350K
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
35V
Voltage - Output (Min/Fixed)
1.2V
1.2V
Voltage - Output (Max)
37V
25V
Voltage Dropout (Max)
-
-
Current - Output
100mA
3A
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
-
-
PSRR
80dB ~ 65dB (120Hz)
86dB ~ 65dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-204AA, TO-3
Supplier Device Package
8-SOIC
TO-3