LM350TG
LM350TG
Obsolete
Description:  IC REG LINEAR POS ADJ 3A TO220-3
Manufacturer:  onsemi
Datasheet:   LM350TG Datasheet
History Price: Obsolete
In Stock: 18400
LM350TG vs LM350AT
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
35V
35V
Voltage - Output (Min/Fixed)
1.2V
1.25V
Voltage - Output (Max)
33V
33V
Voltage Dropout (Max)
-
-
Current - Output
3A
3A
Current - Quiescent (Iq)
10 mA
-
Current - Supply (Max)
-
-
PSRR
65dB ~ 80dB (120Hz)
86dB ~ 65dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220-3