Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor LM358PT
LM358PT
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8TSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
LM358PT Datasheet
History Price: Obsolete
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM358PT vs LM359M
Part No
LM358PT
LM359M
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.3V/μs
60V/μs
Gain Bandwidth Product
800 kHz
400 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
8 μA
Voltage - Input Offset
1 mV
-
Current - Supply
600μA
18.5mA (x2 Channels)
Current - Output / Channel
30 mA
40 mA
Voltage - Supply Span (Min)
3 V
5 V
Voltage - Supply Span (Max)
32 V
22 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TSSOP-B
14-SOIC