LM358QT
LM358QT
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DFN
Manufacturer:  STMicroelectronics
Datasheet:   LM358QT Datasheet
History Price: $0.51000
In Stock: 33200
LM358QT vs LM358PWR
Part No
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.6V/μs
0.3V/μs
Gain Bandwidth Product
1.1 MHz
700 kHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
20 nA
Voltage - Input Offset
2 mV
3 mV
Current - Supply
700μA (x2 Channels)
500μA (x2 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-DFN (2x2)
8-TSSOP