LM358TPX
LM358TPX
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DSBGA
Manufacturer:  National Semiconductor
Datasheet:   LM358TPX Datasheet
History Price: Active
In Stock: 31600
LM358TPX vs LM359M
Part No
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
-
60V/μs
Gain Bandwidth Product
1 MHz
400 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
8 μA
Voltage - Input Offset
2 mV
-
Current - Supply
1mA
18.5mA (x2 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
3 V
5 V
Voltage - Supply Span (Max)
32 V
22 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFBGA, DSBGA
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DSBGA (1.43x1.41)
14-SOIC