LM358TPX
LM358TPX
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DSBGA
Manufacturer:  National Semiconductor
Datasheet:   LM358TPX Datasheet
History Price: Active
In Stock: 31600
LM358TPX vs LM3900M
Part No
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
-
20V/μs
Gain Bandwidth Product
1 MHz
2.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
30 nA
Voltage - Input Offset
2 mV
-
Current - Supply
1mA
6.2mA (x4 Channels)
Current - Output / Channel
40 mA
10 mA
Voltage - Supply Span (Min)
3 V
4.4 V
Voltage - Supply Span (Max)
32 V
32 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFBGA, DSBGA
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DSBGA (1.43x1.41)
14-SOIC