LM358WPT
LM358WPT
Not For New Designs
Description:  IC OPAMP GP 2 CIRCUIT 8TSSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   LM358WPT Datasheet
History Price: $0.31970
In Stock: 47200
LM358WPT vs LM358SNG
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
Differential
Slew Rate
0.3V/μs
-
Gain Bandwidth Product
800 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
20 nA
45 nA
Voltage - Input Offset
1 mV
2 mV
Current - Supply
600μA
500μA
Current - Output / Channel
30 mA
45 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
32 V
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-TSSOP-B
8-PDIP