LM358WST
LM358WST
Active
Description:  IC OPAMP GP 2 CIRCUIT 8MINISO
Manufacturer:  STMicroelectronics
Datasheet:   LM358WST Datasheet
History Price: $0.15559
In Stock: 13600
LM358WST vs LM358TPX
Part No
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.6V/μs
-
Gain Bandwidth Product
1.1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
45 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
700μA
1mA
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
30 V
32 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-UFBGA, DSBGA
Supplier Device Package
8-MiniSO
8-DSBGA (1.43x1.41)