LM359MX
LM359MX
Not For New Designs
Description:  IC OPAMP GP 2 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM359MX Datasheet
History Price: $2.19900
In Stock: 29200
LM359MX vs LM3900DR
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
60V/μs
20V/μs
Gain Bandwidth Product
400 MHz
2.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
8 μA
30 nA
Voltage - Input Offset
-
-
Current - Supply
18.5mA (x2 Channels)
6.2mA (x4 Channels)
Current - Output / Channel
40 mA
10 mA
Voltage - Supply Span (Min)
5 V
4.4 V
Voltage - Supply Span (Max)
22 V
32 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC