Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LM3900D
LM3900D
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
LM3900D Datasheet
History Price: $1.19000
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM3900D vs LM358WDT
Part No
LM3900D
LM358WDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
STMicroelectronics
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
20V/μs
0.6V/μs
Gain Bandwidth Product
2.5 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 nA
20 nA
Voltage - Input Offset
-
2 mV
Current - Supply
6.2mA (x4 Channels)
700μA
Current - Output / Channel
10 mA
40 mA
Voltage - Supply Span (Min)
4.4 V
3 V
Voltage - Supply Span (Max)
32 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC