LM3900D
LM3900D
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM3900D Datasheet
History Price: $1.19000
In Stock: 28400
LM3900D vs LM3900MX
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
-
-
Slew Rate
20V/μs
20V/μs
Gain Bandwidth Product
2.5 MHz
2.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 nA
300 nA
Voltage - Input Offset
-
-
Current - Supply
6.2mA (x4 Channels)
6.2mA (x4 Channels)
Current - Output / Channel
10 mA
10 mA
Voltage - Supply Span (Min)
4.4 V
4.4 V
Voltage - Supply Span (Max)
32 V
32 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC