LM3900MX
LM3900MX
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  National Semiconductor
Datasheet:   LM3900MX Datasheet
History Price: $0.34000
In Stock: 27600
LM3900MX vs LM358WST
Part No
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
20V/μs
0.6V/μs
Gain Bandwidth Product
2.5 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
300 nA
20 nA
Voltage - Input Offset
-
2 mV
Current - Supply
6.2mA (x4 Channels)
700μA
Current - Output / Channel
10 mA
40 mA
Voltage - Supply Span (Min)
4.4 V
3 V
Voltage - Supply Span (Max)
32 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
14-SOIC
8-MiniSO