LM393PSRG4
LM393PSRG4
Discontinued
Description:  IC COMPARATOR 2 DIFF 8SO
Manufacturer:  Texas Instruments
Datasheet:   LM393PSRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 25200
LM393PSRG4 vs LM397MF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Type
Differential
General Purpose
Number of Elements
2
1
Output Type
CMOS, MOS, Open-Drain, TTL
CMOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
5V ~ 30V, ?.5V ~ 15V
Voltage - Input Offset (Max)
5mV @ 30V
7mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
20mA
13mA @ 5V
Current - Quiescent (Max)
2.5mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
940μs
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.209", 5.30mm Width)
SC-74A, SOT-753
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SO
SOT-23-5